Manufacturer: Semtech Corporation
Win Source Part Number: 064148-SC1185ACSW/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 140kHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 1.5V,
Voltage/Current - Output 3: 2.5V,
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SO
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC CTLR PWM SYNC PROGR 24SOIC Product overview: SC1185ACSW/TR from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1185ACSW/TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 064148-SC1185ACSW/TR | 776-SC1185ACSW/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC1185ACSW/TR | Voltage Regulator IC |
| Package Type | Other; 24-SO | Other; Reel - TR |