Semtech Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SC1176CSWTRT

Description
Win Source Part Number: 1250153-SC1176CSWTRT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4.2V ~ 15V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1176 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1250153-SC1176CSWTRT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4.2V ~ 15V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1176 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250153-SC1176CSWTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250153-SC1176CSWTRT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250153-SC1176CSWTRT
Win Source Part Number: 1250153-SC1176CSWTRT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4.2V ~ 15V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1176 Product Status: Obsolete

Win Source Part Number: 1250153-SC1176CSWTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 95%
Clock Sync: No
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.2V ~ 15V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC1176
Product Status: Obsolete

Buy Now Datasheet
DC DC Switching Controllers - SC1176CSWTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC1176CSWTRT
DC DC Switching Controllers SC1176CSWTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - SC1176CSWTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC1176CSWTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC1176CSWTRT
IC REG CTRLR BUCK 20SOIC

IC REG CTRLR BUCK 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SC1176CSWTRT
Switching Controllers SC1176CSWTRT
Switching Controllers DUAL SYNCH D//DC CNTRL SHR CIR

Switching Controllers DUAL SYNCH D//DC CNTRL SHR CIR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250153-SC1176CSWTRT SC1176CSWTRT SC1176CSWTRT SC1176CSWTRT
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start Enable, Power Good, Soft Start
fsw 300 kHz 300 kHz 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908168P - RS Components, Ltd.
Specs
IOUT 0.0250 amps
Efficiency 99.9 %
Operating Temperature 85 C (185 F)
View Details