Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1176CSWTR SC1176CSWTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064147-SC1176CSWTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.2 V to 15 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064147-SC1176CSWTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.2 V to 15 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1176CSWTR - 064147-SC1176CSWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1176CSWTR
064147-SC1176CSWTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1176CSWTR 064147-SC1176CSWTR
Manufacturer: Semtech Corporation Win Source Part Number: 064147-SC1176CSWTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.2 V to 15 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064147-SC1176CSWTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.2 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 064147-SC1176CSWTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1176CSWTR
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 20-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Switching Regulators - 1227225P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details