Manufacturer: Semtech Corporation
Win Source Part Number: 1246788-SC1176ASWTRT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4.2 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SC1176
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 20-SOIC
Duty Cycle (Maximum): 95%
Introduction Date: June 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Switching Controllers DUAL SYNCH D//DC CNTRL SHR CIR
IC REG CTRLR BUCK 20SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1246788-SC1176ASWTRT | SC1176ASWTRT-ND | SC1176ASWTRT | SC1176ASWTRT | SC1176ASWTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1176ASWTRT | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start | Synchronous Rectification | Enable, Power Good, Soft Start | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |