Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1175TSTRT SC1175TSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 793908-SC1175TSTRT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.2 V ~ 15 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SC1175 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Duty Cycle (Maximum): 95% Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 793908-SC1175TSTRT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.2 V ~ 15 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SC1175 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Duty Cycle (Maximum): 95% Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1175TSTRT - 793908-SC1175TSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1175TSTRT
793908-SC1175TSTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1175TSTRT 793908-SC1175TSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 793908-SC1175TSTRT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.2 V ~ 15 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: SC1175 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Duty Cycle (Maximum): 95% Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 793908-SC1175TSTRT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4.2 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SC1175
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Duty Cycle (Maximum): 95%
Introduction Date: October 11, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC1175TSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC1175TSTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC1175TSTRT
IC REG CTRLR BUCK 20TSSOP

IC REG CTRLR BUCK 20TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - SC1175TSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC1175TSTRT
DC DC Switching Controllers SC1175TSTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
SC1175TSTRT
Switching Controllers SC1175TSTRT
Switching Controllers DUAL SYNCH D//DC CNTRL SHR CIR

Switching Controllers DUAL SYNCH D//DC CNTRL SHR CIR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 793908-SC1175TSTRT SC1175TSTRT SC1175TSTRT SC1175TSTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1175TSTRT PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start Enable, Power Good, Soft Start
fsw 300 kHz 300 kHz 300 kHz
Unlock Full Specs
to access all available technical data