Manufacturer: Semtech Corporation
Win Source Part Number: 064146-SC1175CSWTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 20-SO
Purpose: Step-Down
Supply Voltage - Operating: 4.2 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Switching Controllers DUAL SYNCH D//DC CNTRL SHR CIR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
IC REG CTRLR BUCK 20SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 064146-SC1175CSWTRT | SC1175CSWTRT-ND | SC1175CSWTRT | SC1175CSWTRT | SC1175CSWTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1175CSWTRT | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 20-SO | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start | Synchronous Rectification | Enable, Power Good, Soft Start |