Semtech Corp. DC DC Switching Controllers SC1159SWTRT

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - SC1159SWTRT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SC1159SWTRT-ND
DC DC Switching Controllers SC1159SWTRT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1159SWTRT - 810936-SC1159SWTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1159SWTRT
810936-SC1159SWTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1159SWTRT 810936-SC1159SWTRT
Manufacturer: Semtech Corporation Win Source Part Number: 810936-SC1159SWTRT Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Power Good, Soft Start Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 28-SO Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 11.4V ~ 13V

Manufacturer: Semtech Corporation
Win Source Part Number: 810936-SC1159SWTRT
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Power Good, Soft Start
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 28-SO
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 11.4V ~ 13V

Buy Now
DC DC Switching Controllers - SC1159SWTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC1159SWTRT
DC DC Switching Controllers SC1159SWTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC1159SWTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC1159SWTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC1159SWTRT
IC REG CTRLR BUCK 28SOIC

IC REG CTRLR BUCK 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number SC1159SWTRT-ND 810936-SC1159SWTRT SC1159SWTRT SC1159SWTRT
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1159SWTRT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Power Good, Soft Start Internal Current Limit; Current Limit, Power Good, Soft Start
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 7513118 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency - LM21212MH-2/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details