Manufacturer: Semtech Corporation
Win Source Part Number: 211508-SC1159SWTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 28-SO
Purpose: Step-Down
Supply Voltage - Operating: 11.4 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 211508-SC1159SWTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1159SWTR |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 28-SO |