Semtech Corp. SOT-23 Power Management IC SC1116ISKTRT

Description
Half Bridge Based MOSFET Driver, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC1116ISKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1116ISKTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Half Bridge Based MOSFET Driver, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC1116ISKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1116ISKTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Power Management IC
750-SC1116ISKTRT
SOT-23 Power Management IC 750-SC1116ISKTRT
Half Bridge Based MOSFET Driver, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC1116ISKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1116ISKTRT can be used for catalog matching and distributor lookup.

Half Bridge Based MOSFET Driver, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC1116ISKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1116ISKTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1116ISKTRT - 064145-SC1116ISKTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1116ISKTRT
064145-SC1116ISKTRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1116ISKTRT 064145-SC1116ISKTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064145-SC1116ISKTRT Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 15 V Number of Outputs: 1 Output Voltage: 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 064145-SC1116ISKTRT
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 15 V
Number of Outputs: 1
Output Voltage: 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SC1116ISKTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC1116ISKTRT
PMIC - Voltage Regulators - Special Purpose SC1116ISKTRT
IC REG CTRLR DDR 1OUT SOT23-6

IC REG CTRLR DDR 1OUT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SC1116ISKTRT 064145-SC1116ISKTRT SC1116ISKTRT
Product Name SOT-23 Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - SC1116ISKTRT PMIC - Voltage Regulators - Special Purpose
Package Type Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1908136 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details