Semtech Corp. 0.0025A SOT-23 Power Management IC SC1116ISKTR

Description
Half Bridge Based MOSFET Driver, 0.0025A, PDSO6, SOT-23, 6 PIN Product overview: SC1116ISKTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025A, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.0025A, SOT-23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1116ISKTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Half Bridge Based MOSFET Driver, 0.0025A, PDSO6, SOT-23, 6 PIN Product overview: SC1116ISKTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025A, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.0025A, SOT-23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1116ISKTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0025A SOT-23 Power Management IC
750-SC1116ISKTR
0.0025A SOT-23 Power Management IC 750-SC1116ISKTR
Half Bridge Based MOSFET Driver, 0.0025A, PDSO6, SOT-23, 6 PIN Product overview: SC1116ISKTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025A, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.0025A, SOT-23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1116ISKTR can be used for catalog matching and distributor lookup.

Half Bridge Based MOSFET Driver, 0.0025A, PDSO6, SOT-23, 6 PIN Product overview: SC1116ISKTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025A, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.0025A, SOT-23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1116ISKTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1116ISKTR - 064144-SC1116ISKTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1116ISKTR
064144-SC1116ISKTR
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1116ISKTR 064144-SC1116ISKTR
Manufacturer: Semtech Corporation Win Source Part Number: 064144-SC1116ISKTR Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 15 V Number of Outputs: 1 Output Voltage: 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 064144-SC1116ISKTR
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 15 V
Number of Outputs: 1
Output Voltage: 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SC1116ISKTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC1116ISKTR
PMIC - Voltage Regulators - Special Purpose SC1116ISKTR
IC REG CTRLR DDR 1OUT SOT23-6

IC REG CTRLR DDR 1OUT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SC1116ISKTR 064144-SC1116ISKTR SC1116ISKTR
Product Name 0.0025A SOT-23 Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - SC1116ISKTR PMIC - Voltage Regulators - Special Purpose
Package Type Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSRDKR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
Voltage Regulators - 2444497 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; TO-252-3-L1
IOUT 1 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - 111-4205PBF - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
2 suppliers