Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112TSTRT SC1112TSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094676-SC1112TSTRT Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094676-SC1112TSTRT Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112TSTRT - 1094676-SC1112TSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112TSTRT
1094676-SC1112TSTRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112TSTRT 1094676-SC1112TSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094676-SC1112TSTRT Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 1094676-SC1112TSTRT
Packaging: Reel - TR
Applications: Controller, Intel Pentium III
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 3
Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Power Management IC
750-SC1112TSTRT
Dual TSSOP Power Management IC 750-SC1112TSTRT
Dual Switching Controller, PDSO16, TSSOP-16 Product overview: SC1112TSTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1112TSTRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, PDSO16, TSSOP-16 Product overview: SC1112TSTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1112TSTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - SC1112TSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC1112TSTRT
PMIC - Voltage Regulators - Special Purpose SC1112TSTRT
IC REG CTRLR INTEL 3OUT 16TSSOP

IC REG CTRLR INTEL 3OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1094676-SC1112TSTRT 750-SC1112TSTRT SC1112TSTRT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112TSTRT Dual TSSOP Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 16-TSSOP Other; TSSOP
Unlock Full Specs
to access all available technical data