Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112STRT SC1112STRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 211507-SC1112STRT Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 211507-SC1112STRT Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112STRT - 211507-SC1112STRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112STRT
211507-SC1112STRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112STRT 211507-SC1112STRT
Manufacturer: Semtech Corporation Win Source Part Number: 211507-SC1112STRT Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 211507-SC1112STRT
Packaging: Reel - TR
Applications: Controller, Intel Pentium III
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 3
Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Power Management IC
750-SC1112STRT
Dual SOIC Power Management IC 750-SC1112STRT
Dual Switching Controller, PDSO16, ROHS COMPLIANT, SOIC-16 Product overview: SC1112STRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1112STRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, PDSO16, ROHS COMPLIANT, SOIC-16 Product overview: SC1112STRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1112STRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - SC1112STRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC1112STRT
PMIC - Voltage Regulators - Special Purpose SC1112STRT
IC REG CTRLR INTEL 3OUT 16SO

IC REG CTRLR INTEL 3OUT 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 211507-SC1112STRT 750-SC1112STRT SC1112STRT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112STRT Dual SOIC Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-SO Other; SOIC
Unlock Full Specs
to access all available technical data