Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112S-TR SC1112S-TR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064143-SC1112S-TR Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064143-SC1112S-TR Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112S-TR - 064143-SC1112S-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112S-TR
064143-SC1112S-TR
PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112S-TR 064143-SC1112S-TR
Manufacturer: Semtech Corporation Win Source Part Number: 064143-SC1112S-TR Packaging: Reel - TR Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064143-SC1112S-TR
Packaging: Reel - TR
Applications: Controller, Intel Pentium III
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 3
Output Voltage: 1.25V, 1.5V, 3.3V, Adj to 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
750-SC1112S-TR
LDO Voltage Regulator IC 750-SC1112S-TR
IC REG CTLR TRIPLE LDO 16SOIC Product overview: SC1112S-TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1112S-TR can be used for catalog matching and distributor lookup.

IC REG CTLR TRIPLE LDO 16SOIC Product overview: SC1112S-TR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC1112S-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 064143-SC1112S-TR 750-SC1112S-TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC1112S-TR LDO Voltage Regulator IC
Package Type Other; 16-SO Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Switching Regulators - 1904536 - RS Components, Ltd.
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - AMT49400GLKATR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Distribution Switches, Load Drivers - BTS50451EJAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details