Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Manufacturer: Semtech Corporation
Win Source Part Number: 793905-SC1110TSTRT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz
Control Features: Current Limit, Enable, Phase Control, Soft Start
Supply Voltage: 4.4 V ~ 12.6 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SC1110
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): UCC25702PWTR; IR3651SPBF; UCC35702PWTRG4; UCC35701PWTRG4;
Introduction Date: October 09, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
Switching Controllers S&S DC/DC CNTLR FOR P/S APPLC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC1110TSTRT-ND | 793905-SC1110TSTRT | SC1110TSTRT | SC1110TSTRT | SC1110TSTRT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1110TSTRT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Phase Control, Soft Start | Internal Current Limit; Current Limit, Enable, Phase Control, Soft Start | ||
| fsw | 250 kHz | 250 kHz | 250 kHz | 250 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |