Manufacturer: Semtech Corporation
Win Source Part Number: 064141-SC1110TSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz
Control Features: Current Limit, Enable, Phase Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.4 V to 12.6 V
Alternative Parts (Cross-Reference): MC44608P40; IR3651SPBF; SC1110CSTR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064141-SC1110TSTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1110TSTR |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 14-TSSOP |
| Life Cycle Stage | Maturity; Active |