Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: Semtech Corporation
Win Source Part Number: 064140-SC1110CSTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz
Control Features: Current Limit, Enable, Phase Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SO
Purpose: Step-Down
Supply Voltage - Operating: 4.4 V to 12.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Switching Controllers S&S DC/DC CNTLR FOR P/S APPLC
IC REG CTRLR BUCK 14SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC1110CSTRT-ND | 064140-SC1110CSTRT | SC1110CSTRT | SC1110CSTRT | SC1110CSTRT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1110CSTRT | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; 14-SO | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Phase Control, Soft Start | Internal Current Limit; Current Limit, Enable, Phase Control, Soft Start | ||
| fsw | 250 kHz | 250 kHz | 250 kHz | 250 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |