Manufacturer: Semtech Corporation
Win Source Part Number: 793903-SC1104BISTRT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Phase Control, Soft Start
Supply Voltage: 4.5 V ~ 7 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: SC1104
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 90%
Introduction Date: December 10, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
Switching Controllers SYN DC/DC CONTROLLER
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 793903-SC1104BISTRT | SC1104BISTRT-ND | SC1104BISTRT | SC1104BISTRT | SC1104BISTRT | SC1104BISTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1104BISTRT | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Soft Start | Synchronous Rectification | Enable, Phase Control, Soft Start | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |