Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1103CSTR SC1103CSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064136-SC1103CSTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SO Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 12 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064136-SC1103CSTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SO Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 12 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1103CSTR - 064136-SC1103CSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1103CSTR
064136-SC1103CSTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1103CSTR 064136-SC1103CSTR
Manufacturer: Semtech Corporation Win Source Part Number: 064136-SC1103CSTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SO Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 12 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064136-SC1103CSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Purpose: Step-Down
Supply Voltage - Operating: 3.8 V to 12 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 064136-SC1103CSTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1103CSTR
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-SO
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data