Semtech Corp. 0.5A 230kHz DC-DC Converter IC SC1103CSTR

Description
0.5A SWITCHING CONTROLLER, 230kHz SWITCHING FREQ-MAX, PDSO8, MS-012AA, SOP-8 Product overview: SC1103CSTR from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 230kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 230kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC1103CSTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
0.5A SWITCHING CONTROLLER, 230kHz SWITCHING FREQ-MAX, PDSO8, MS-012AA, SOP-8 Product overview: SC1103CSTR from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 230kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 230kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC1103CSTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.5A 230kHz DC-DC Converter IC - 715-SC1103CSTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A 230kHz DC-DC Converter IC
715-SC1103CSTR
0.5A 230kHz DC-DC Converter IC 715-SC1103CSTR
0.5A SWITCHING CONTROLLER, 230kHz SWITCHING FREQ-MAX, PDSO8, MS-012AA, SOP-8 Product overview: SC1103CSTR from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 230kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 230kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC1103CSTR can be used for catalog matching and distributor lookup.

0.5A SWITCHING CONTROLLER, 230kHz SWITCHING FREQ-MAX, PDSO8, MS-012AA, SOP-8 Product overview: SC1103CSTR from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 230kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 230kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC1103CSTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC1103CSTR
Product Name 0.5A 230kHz DC-DC Converter IC
Input Voltage 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Buck 350mA 600kHz 95V Step-Down DC-DC Converter IC - 739-LM5008MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 75 volts
Input Voltage 95 volts
View Details
2 suppliers