Win Source Part Number: 1250152-SC1102ASTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Phase Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.2V ~ 12.6V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC1102
Product Status: Obsolete
IC REG CTRLR BUCK 14SOIC
Switching Controllers SYN DC/DC CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250152-SC1102ASTRT | SC1102ASTRT | SC1102ASTRT | SC1102ASTRT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; Tape & Reel (TR) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Soft Start | Enable, Phase Control, Soft Start | ||
| fsw | 500 kHz | 500 kHz | 500 kHz |