Semtech Corp. 220kHz DC-DC Converter IC SC1101CS

Description
Switching Controller, Voltage-mode, 220kHz Switching Freq-Max, PDSO8, PLASTIC, SO-8 Product overview: SC1101CS from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 220kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC1101CS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Controller, Voltage-mode, 220kHz Switching Freq-Max, PDSO8, PLASTIC, SO-8 Product overview: SC1101CS from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 220kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC1101CS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
220kHz DC-DC Converter IC - 715-SC1101CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220kHz DC-DC Converter IC
715-SC1101CS
220kHz DC-DC Converter IC 715-SC1101CS
Switching Controller, Voltage-mode, 220kHz Switching Freq-Max, PDSO8, PLASTIC, SO-8 Product overview: SC1101CS from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 220kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC1101CS can be used for catalog matching and distributor lookup.

Switching Controller, Voltage-mode, 220kHz Switching Freq-Max, PDSO8, PLASTIC, SO-8 Product overview: SC1101CS from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 220kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC1101CS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC1101CS
Product Name 220kHz DC-DC Converter IC
Input Voltage 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226915P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33620CDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers