Manufacturer: Semtech Corporation
Win Source Part Number: 064131-SC1101CS
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Purpose: Step-Down
Supply Voltage - Operating: 3.8 V to 7 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064131-SC1101CS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1101CS |
| Configuration / Function | Buck |
| Output Voltage Type | PWM Signal |
| Package Type | Other; 8-SO |
| Life Cycle Stage | Maturity; Active |