Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SBR10F

Description
Win Source Part Number: 1283149-SBR10F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 1000 V Voltage - Peak Reverse (Max): 100 V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SBR10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283149-SBR10F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 1000 V Voltage - Peak Reverse (Max): 100 V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SBR10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283149-SBR10F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283149-SBR10F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283149-SBR10F
Win Source Part Number: 1283149-SBR10F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 1000 V Voltage - Peak Reverse (Max): 100 V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SBR10 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283149-SBR10F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 1000 V
Voltage - Peak Reverse (Max): 100 V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SBR10
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SBR10F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SBR10F
BRIDGE RECT 1PHASE 100V 1.5A

BRIDGE RECT 1PHASE 100V 1.5A

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
SBR10F
Bridge Rectifiers SBR10F
Bridge Rectifiers A 1PHFW 1A FAST 1KV

Bridge Rectifiers A 1PHFW 1A FAST 1KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1283149-SBR10F SBR10F SBR10F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data