Semtech Corp. 1.5A 1000V Diode and Rectifier SBR10

Description
Bridge Rectifier Diode, 1 Phase, 1.5A, 1000V V(RRM), Silicon, G32, 4 PIN Product overview: SBR10 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SBR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 1.5A, 1000V V(RRM), Silicon, G32, 4 PIN Product overview: SBR10 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SBR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 1000V Diode and Rectifier - 299-SBR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 1000V Diode and Rectifier
299-SBR10
1.5A 1000V Diode and Rectifier 299-SBR10
Bridge Rectifier Diode, 1 Phase, 1.5A, 1000V V(RRM), Silicon, G32, 4 PIN Product overview: SBR10 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SBR10 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 1.5A, 1000V V(RRM), Silicon, G32, 4 PIN Product overview: SBR10 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SBR10 can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - SBR10 - 1246630-SBR10 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - SBR10
1246630-SBR10
Bridge Rectifiers - SBR10 1246630-SBR10
Manufacturer: Semtech Corporation Win Source Part Number: 1246630-SBR10 Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1246630-SBR10
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SBR10
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SBR10
BRIDGE RECT 1PHASE 100V 1.5A

BRIDGE RECT 1PHASE 100V 1.5A

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
SBR10
Bridge Rectifiers SBR10
Bridge Rectifiers A 1PHFW 1.5A STD 1KV

Bridge Rectifiers A 1PHFW 1.5A STD 1KV

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Step Recovery Diodes Rectifiers Rectifiers
Product Number 299-SBR10 1246630-SBR10 SBR10 SBR10
Product Name 1.5A 1000V Diode and Rectifier Bridge Rectifiers - SBR10 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data