Win Source Part Number: 1283080-SBMC4
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: Through Hole
Package / Case: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Bridge Rectifiers A 1PHFW 1.5A STD 400V
BRIDGE RECT 1PHASE 400V 1.5A
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1283080-SBMC4 | SBMC4 | SBMC4 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase |