Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SBMB8

Description
Win Source Part Number: 1283112-SBMB8 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283112-SBMB8 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283112-SBMB8 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283112-SBMB8
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283112-SBMB8
Win Source Part Number: 1283112-SBMB8 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant

Win Source Part Number: 1283112-SBMB8
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: Through Hole
Package / Case: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SBMB8
Bridge Rectifiers SBMB8
Bridge Rectifiers A 1PHFW 1.5A STD 800V

Bridge Rectifiers A 1PHFW 1.5A STD 800V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283112-SBMB8 SBMB8
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type FRD - Model: FDRW50C60L - Fuji Electric Corp. of America
Specs
Package TO-247-P2
IO 50 amps
VRRM 600 volts
View Details