Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SBMB4F

Description
Win Source Part Number: 1283133-SBMB4F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 2 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SBMB4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283133-SBMB4F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 2 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SBMB4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283133-SBMB4F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283133-SBMB4F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283133-SBMB4F
Win Source Part Number: 1283133-SBMB4F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 2 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SBMB4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283133-SBMB4F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Current - Reverse Leakage @ Vr: 2 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: Through Hole
Package / Case: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SBMB4
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SBMB4F
Bridge Rectifiers SBMB4F
Bridge Rectifiers A 1PHFW 1.5A FAST 400V

Bridge Rectifiers A 1PHFW 1.5A FAST 400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283133-SBMB4F SBMB4F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky barrier diode - BAT46WJ,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 60 volts
View Details
Schottky SMD 8A 80V Diode and Rectifier - 280-8TQ080SPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers