Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays S4KW8C-4D

Description
Win Source Part Number: 1282927-S4KW8C-4D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 8000 V Voltage - Forward (Vf) (Max) @ If: 8 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 8000 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 6A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S4KW8 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282927-S4KW8C-4D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 8000 V Voltage - Forward (Vf) (Max) @ If: 8 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 8000 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 6A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S4KW8 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282927-S4KW8C-4D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282927-S4KW8C-4D
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282927-S4KW8C-4D
Win Source Part Number: 1282927-S4KW8C-4D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 8000 V Voltage - Forward (Vf) (Max) @ If: 8 V @ 12 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 4 µA @ 8000 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 6A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S4KW8 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282927-S4KW8C-4D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 8000 V
Voltage - Forward (Vf) (Max) @ If: 8 V @ 12 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 4 µA @ 8000 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 6A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S4KW8
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4KW8C-4D
Discrete Semiconductor Products - Diodes - Rectifiers S4KW8C-4D
DIODE MODULE 8000V 6A

DIODE MODULE 8000V 6A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1282927-S4KW8C-4D S4KW8C-4D
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
VF 8 volts 8 volts
VR 8000 volts
IR 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1709045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details