S4KW2C-1P -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Semtech Corp.
Discrete Semiconductor Products - Diodes - Rectifiers
S4KW2C-1P
Description
DIODE MODULE 2000V 16A
Description
DIODE MODULE 2000V 16A
Suppliers
Discrete Semiconductor Products - Diodes - Rectifiers
S4KW2C-1P
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
S4KW2C-1P |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-247
IO
36 amps
VRRM
1200 volts
View Details
Rectifier Configuration / Technology
Schottky
VRRM
70 volts
VF
1 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Package
SMB; DO-214AA (SMB)
RoHS Compliant
RoHS
View Details