Win Source Part Number: 1282098-S3HVM7.5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 7500 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 9.2 V @ 3 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 1 µA @ 7500 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S3HVM
RoHS Status: RoHS non-compliant
DIODE GEN PURP 7.5KV 1.5A MODULE
Rectifiers A 1PHHW 2.4A STD 7.5KV
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282098-S3HVM7.5 | S3HVM7.5 | S3HVM7.5 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||
| VF | 9.2 volts | 9.2 volts | |
| VR | 7500 volts | ||
| IR | 1.00E-3 mA |