Win Source Part Number: 1282108-S3HVM5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 5000 V
Current - Average Rectified (Io): 2.4A
Voltage - Forward (Vf) (Max) @ If: 5.75 V @ 3 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 1 µA @ 5000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S3HVM
RoHS Status: RoHS non-compliant
DIODE GEN PURP 5KV 2.4A MODULE
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282108-S3HVM5 | S3HVM5 | S3HVM5 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 5.75 volts | 5.75 volts | |
| VR | 5000 volts | ||
| IR | 1.00E-3 mA |