Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S3HVM2.5

Description
Win Source Part Number: 1282133-S3HVM2.5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2500 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 3.45 V @ 3 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 1 µA @ 2500 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S3HVM RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282133-S3HVM2.5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2500 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 3.45 V @ 3 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 1 µA @ 2500 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S3HVM RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282133-S3HVM2.5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282133-S3HVM2.5
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282133-S3HVM2.5
Win Source Part Number: 1282133-S3HVM2.5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2500 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 3.45 V @ 3 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 1 µA @ 2500 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S3HVM RoHS Status: RoHS non-compliant

Win Source Part Number: 1282133-S3HVM2.5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2500 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 3.45 V @ 3 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 1 µA @ 2500 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S3HVM
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3HVM2.5
Rectifiers S3HVM2.5
Rectifiers A 1PHHW 2.4A 2.5KV

Rectifiers A 1PHHW 2.4A 2.5KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282133-S3HVM2.5 S3HVM2.5
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 3.45 volts
VR 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCFS12000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS16J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
150V 100MA Diode and Rectifier - 284-BAR64-05W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers