Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S3HVM10

Description
Win Source Part Number: 1282172-S3HVM10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 10000 V Current - Average Rectified (Io): 1.2A Voltage - Forward (Vf) (Max) @ If: 11.5 V @ 3 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 1 µA @ 10000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S3HVM RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282172-S3HVM10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 10000 V Current - Average Rectified (Io): 1.2A Voltage - Forward (Vf) (Max) @ If: 11.5 V @ 3 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 1 µA @ 10000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S3HVM RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282172-S3HVM10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282172-S3HVM10
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282172-S3HVM10
Win Source Part Number: 1282172-S3HVM10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 10000 V Current - Average Rectified (Io): 1.2A Voltage - Forward (Vf) (Max) @ If: 11.5 V @ 3 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 1 µA @ 10000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S3HVM RoHS Status: RoHS non-compliant

Win Source Part Number: 1282172-S3HVM10
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 10000 V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 11.5 V @ 3 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 1 µA @ 10000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S3HVM
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3HVM10
Discrete Semiconductor Products - Diodes - Rectifiers S3HVM10
DIODE GEN PURP 10KV 1.2A MODULE

DIODE GEN PURP 10KV 1.2A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1282172-S3HVM10 S3HVM10
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 11.5 volts 11.5 volts
VR 10000 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 45 volts
View Details
Diode Arrays - 448-BAS7006WH6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
8 suppliers
Schottky Diodes & Rectifiers - 1826834 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details