Win Source Part Number: 1283101-S3BR20
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 500 mA
Voltage - Forward (Vf) (Max) @ If: 5 V @ 1 A
Current - Reverse Leakage @ Vr: 3 µA @ 2000 V
Voltage - Peak Reverse (Max): 2 kV
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Semtech Corporation
Base Product Number: S3BR
RoHS Status: RoHS non-compliant
BRIDGE RECT 3PHASE 2KV 500MA
Bridge Rectifiers A 3PHFW 500MA STD 2KV
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1283101-S3BR20 | S3BR20 | 27W8131 | S3BR20 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | A 3Phfw 500Ma Std 2Kv Semtech | Bridge Rectifiers |
| Diode Type | Three Phase |