Win Source Part Number: 1283111-S3BR10
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 3 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S3BR
RoHS Status: RoHS non-compliant
BRIDGE RECT 3PHASE 1KV 2A
Bridge Rectifiers A 3PHFW 2A STD 1KV
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1283111-S3BR10 | S3BR10 | S3BR10 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Three Phase |