Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers S3BR05

Description
Win Source Part Number: 1283089-S3BR05 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 3 µA @ 50 V Voltage - Peak Reverse (Max): 50 V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S3B RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283089-S3BR05 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 3 µA @ 50 V Voltage - Peak Reverse (Max): 50 V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S3B RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283089-S3BR05 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283089-S3BR05
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283089-S3BR05
Win Source Part Number: 1283089-S3BR05 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 3 µA @ 50 V Voltage - Peak Reverse (Max): 50 V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S3B RoHS Status: RoHS non-compliant

Win Source Part Number: 1283089-S3BR05
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 3 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S3B
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
S3BR05
Bridge Rectifiers S3BR05
Bridge Rectifiers A 3PHRW 2A STD 50V

Bridge Rectifiers A 3PHRW 2A STD 50V

Buy Now Datasheet
A 3Phrw 2A Std 50V Semtech - 27W8126 - Newark, An Avnet Company
Chicago, IL, United States
A 3Phrw 2A Std 50V Semtech
27W8126
A 3Phrw 2A Std 50V Semtech 27W8126
A 3PHRW 2A STD 50V

A 3PHRW 2A STD 50V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 1283089-S3BR05 S3BR05 27W8126
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers A 3Phrw 2A Std 50V Semtech
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 36 amps
VRRM 1200 volts
View Details
Schottky Diodes & Rectifiers - 1658488 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package X3-dfn0603
RoHS Compliant RoHS
View Details