Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S2KW8C-2P

Description
Win Source Part Number: 1282094-S2KW8C-2P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 8000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 8 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 8000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW8 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282094-S2KW8C-2P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 8000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 8 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 8000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW8 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282094-S2KW8C-2P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282094-S2KW8C-2P
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282094-S2KW8C-2P
Win Source Part Number: 1282094-S2KW8C-2P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 8000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 8 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 8000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW8 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282094-S2KW8C-2P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 8000 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 8 V @ 6 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 8000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2KW8
RoHS Status: RoHS non-compliant

Buy Now Datasheet
A +Ct 3A Std 8Kv Semtech - 27W8122 - Newark, An Avnet Company
Chicago, IL, United States
A +Ct 3A Std 8Kv Semtech
27W8122
A +Ct 3A Std 8Kv Semtech 27W8122
A +CT 3A STD 8KV

A +CT 3A STD 8KV

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S2KW8C-2P
Rectifiers S2KW8C-2P
Rectifiers A +CT 3A STD 8KV

Rectifiers A +CT 3A STD 8KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 1282094-S2KW8C-2P 27W8122 S2KW8C-2P
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single A +Ct 3A Std 8Kv Semtech Rectifiers
Diode Type Standard
VF 8 volts
VR 8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333329P - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 30 amps
VRRM 150 volts
View Details