Win Source Part Number: 1282113-S2KW4C-1N
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 4000 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 4 V @ 6 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 4000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2KW4
RoHS Status: RoHS non-compliant
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1282113-S2KW4C-1N | 27W8116 | S2KW4C-1N |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | A -Ct 4A Std 4Kv Semtech | Rectifiers |
| Diode Type | Standard | ||
| VF | 4 volts | ||
| VR | 4000 volts |