Win Source Part Number: 1282145-S2KW16C-4P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 16000 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 16 V @ 6 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 16000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2KW16
RoHS Status: RoHS non-compliant
DIODE GEN PURP 16KV 6A MODULE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1282145-S2KW16C-4P | S2KW16C-4P | S2KW16C-4P | 27W8105 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | A +Ct 3A Std 16Kv Semtech |
| Diode Type | Standard | |||
| VF | 16 volts | 16 volts | ||
| VR | 16000 volts | |||
| IR | 0.0020 mA |