Win Source Part Number: 1282161-S2KW12C-3P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 12000 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 12 V @ 2 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 mA @ 12000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2KW12
RoHS Status: RoHS non-compliant
DIODE GEN PURP 12KV 2A MODULE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282161-S2KW12C-3P | S2KW12C-3P | S2KW12C-3P |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||
| VF | 12 volts | 12 volts | |
| VR | 12000 volts | ||
| IR | 1.00E-3 mA |