Win Source Part Number: 1282149-S2HVM15
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 15000 V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 16.6 V @ 2 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 1 mA @ 800 mV
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2HVM
RoHS Status: RoHS non-compliant
DIODE GEN PURP 15KV 800MA MODULE
Rectifiers A 1PHHW 800MA STD 15KV
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282149-S2HVM15 | S2HVM15 | S2HVM15 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||
| VF | 16.6 volts | 16.6 volts | |
| VR | 15000 volts | ||
| IR | 1.00E-3 mA |