Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S1KW80KA-5

Description
Win Source Part Number: 1282092-S1KW80KA-5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80000 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 80 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 mA @ 80000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1K RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282092-S1KW80KA-5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80000 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 80 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 mA @ 80000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1K RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282092-S1KW80KA-5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282092-S1KW80KA-5
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282092-S1KW80KA-5
Win Source Part Number: 1282092-S1KW80KA-5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80000 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 80 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 mA @ 80000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1K RoHS Status: RoHS non-compliant

Win Source Part Number: 1282092-S1KW80KA-5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80000 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 80 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 mA @ 80000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S1K
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1KW80KA-5
Discrete Semiconductor Products - Diodes - Rectifiers S1KW80KA-5
DIODE GEN PURP 80KV 1.5A MODULE

DIODE GEN PURP 80KV 1.5A MODULE

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1KW80KA-5
Rectifiers S1KW80KA-5
Rectifiers A 1PHHW 1.5A STD 80KV

Rectifiers A 1PHHW 1.5A STD 80KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1282092-S1KW80KA-5 S1KW80KA-5 S1KW80KA-5
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 80 volts 80 volts
VR 80000 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data