Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S1KW48KA-3

Description
Win Source Part Number: 1282112-S1KW48KA-3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 48000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 48 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 mA @ 48000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW48 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282112-S1KW48KA-3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 48000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 48 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 mA @ 48000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW48 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282112-S1KW48KA-3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282112-S1KW48KA-3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282112-S1KW48KA-3
Win Source Part Number: 1282112-S1KW48KA-3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 48000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 48 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 mA @ 48000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW48 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282112-S1KW48KA-3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 48000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 48 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 mA @ 48000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S1KW48
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1KW48KA-3
Rectifiers S1KW48KA-3
Rectifiers A 1PHHW 1.5A STD 48KV

Rectifiers A 1PHHW 1.5A STD 48KV

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1KW48KA-3
Discrete Semiconductor Products - Diodes - Rectifiers S1KW48KA-3
DIODE GEN PURP 48KV 3A MODULE

DIODE GEN PURP 48KV 3A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282112-S1KW48KA-3 S1KW48KA-3 S1KW48KA-3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 48 volts 48 volts
VR 48000 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1220189 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diode - FPM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details