Win Source Part Number: 1282910-S1KW48C-6P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 48000 V
Voltage - Forward (Vf) (Max) @ If: 48 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 mA @ 48000 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 3A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S1KW48
RoHS Status: RoHS non-compliant
Rectifiers A +CT 1.5A STD 48KV
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1282910-S1KW48C-6P | S1KW48C-6P |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers |
| Diode Type | Standard | |
| VF | 48 volts | |
| VR | 48000 volts |