Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays S1KW32C-4P

Description
Win Source Part Number: 1282914-S1KW32C-4P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 32000 V Voltage - Forward (Vf) (Max) @ If: 32 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 mA @ 32000 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 3A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282914-S1KW32C-4P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 32000 V Voltage - Forward (Vf) (Max) @ If: 32 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 mA @ 32000 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 3A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282914-S1KW32C-4P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282914-S1KW32C-4P
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282914-S1KW32C-4P
Win Source Part Number: 1282914-S1KW32C-4P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 32000 V Voltage - Forward (Vf) (Max) @ If: 32 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 mA @ 32000 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 3A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW32 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282914-S1KW32C-4P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 32000 V
Voltage - Forward (Vf) (Max) @ If: 32 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 mA @ 32000 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 3A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S1KW32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1KW32C-4P
Rectifiers S1KW32C-4P
Rectifiers A +CT 1.5A STD 32KV

Rectifiers A +CT 1.5A STD 32KV

Buy Now Datasheet
A +Ct 1.5A Std 32Kv Semtech - 27W8079 - Newark, An Avnet Company
Chicago, IL, United States
A +Ct 1.5A Std 32Kv Semtech
27W8079
A +Ct 1.5A Std 32Kv Semtech 27W8079
A +CT 1.5A STD 32KV

A +CT 1.5A STD 32KV

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diodes
Product Number 1282914-S1KW32C-4P S1KW32C-4P 27W8079
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers A +Ct 1.5A Std 32Kv Semtech
Diode Type Standard
VF 32 volts
VR 32000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Dual voltage regulator diodes - BZB84-B3V3-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers