Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
SEMTECH CORP.
S1KW24C-3P -- RECTIFIERS
Semtech Corp.
Rectifiers
S1KW24C-3P
Description
Rectifiers A +CT 1.5A STD 24KV
Newark, An Avnet Company
Done
Datasheet
Description
Rectifiers A +CT 1.5A STD 24KV
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
S1KW24C-3P
Rectifiers
S1KW24C-3P
Rectifiers A +CT 1.5A STD 24KV
Rectifiers A +CT 1.5A STD 24KV
Buy Now
Datasheet
Newark, An Avnet Company
Chicago, IL, United States
A +Ct 1.5A Std 24Kv Semtech
27W8076
A +Ct 1.5A Std 24Kv Semtech
27W8076
A +CT 1.5A STD 24KV
A +CT 1.5A STD 24KV
Supplier's Site
Technical Specifications
VAST STOCK CO., LIMITED
Newark, An Avnet Company
Product Category
Rectifiers
Diodes
Product Number
S1KW24C-3P
27W8076
Product Name
Rectifiers
A +Ct 1.5A Std 24Kv Semtech
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
50V 250MW SOT23 Diode and Rectifier
BAR6305WH6327XTSA1
Specs
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
T
j
150 C (302 F)
View Details
7
suppliers
Micross Components, Inc.
Rectifier Diode
HR1N5807US
Specs
I
FSM
125 amps
I
F
6000 mA
t
rr
30 ns
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
F1891RD1200
Specs
Life Cycle Stage
Removed
V
F
1.4 volts
View Details
Nexperia B.V.
Schottky barrier diode
1PS74SB23,125
Specs
Package
SOT457; SOT457
RoHS Compliant
RoHS
I
R
1 mA
View Details
4
suppliers