Win Source Part Number: 1282915-S1KW24C-3D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 24000 V
Voltage - Forward (Vf) (Max) @ If: 24 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 24000 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 1.5A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S1KW24
RoHS Status: RoHS non-compliant
Rectifiers A DBL 1.5A STD 24KV
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 1282915-S1KW24C-3D | 27W8074 | S1KW24C-3D |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | A Dbl 1.5A Std 24Kv Semtech | Rectifiers |
| Diode Type | Standard | ||
| VF | 24 volts | ||
| VR | 24000 volts |