Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S1KW16KA-1

Description
Win Source Part Number: 1282148-S1KW16KA-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 16000 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 16 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 16000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW16
Request a Quote Datasheet
Description
Win Source Part Number: 1282148-S1KW16KA-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 16000 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 16 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 16000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282148-S1KW16KA-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282148-S1KW16KA-1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282148-S1KW16KA-1
Win Source Part Number: 1282148-S1KW16KA-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 16000 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 16 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 16000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW16

Win Source Part Number: 1282148-S1KW16KA-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 16000 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 16 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 16000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S1KW16

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1KW16KA-1
Discrete Semiconductor Products - Diodes - Rectifiers S1KW16KA-1
DIODE GEN PURP 16KV 2A SMD

DIODE GEN PURP 16KV 2A SMD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1KW16KA-1
Rectifiers S1KW16KA-1
Rectifiers A 1PHHW 2A STD 16KV

Rectifiers A 1PHHW 2A STD 16KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1282148-S1KW16KA-1 S1KW16KA-1 S1KW16KA-1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 16 volts 16 volts
VR 16000 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 200 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Single Diodes - 1727-8484-1-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
2 suppliers