Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays S1KW16C-2P

Description
Win Source Part Number: 1282917-S1KW16C-2P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 16000 V Voltage - Forward (Vf) (Max) @ If: 16 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 16000 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 3A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282917-S1KW16C-2P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 16000 V Voltage - Forward (Vf) (Max) @ If: 16 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 16000 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 3A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282917-S1KW16C-2P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282917-S1KW16C-2P
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282917-S1KW16C-2P
Win Source Part Number: 1282917-S1KW16C-2P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 16000 V Voltage - Forward (Vf) (Max) @ If: 16 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 16000 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 3A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S1KW16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282917-S1KW16C-2P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 16000 V
Voltage - Forward (Vf) (Max) @ If: 16 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 16000 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 3A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S1KW16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
A +Ct 1.5A Std 16Kv Semtech - 27W8072 - Newark, An Avnet Company
Chicago, IL, United States
A +Ct 1.5A Std 16Kv Semtech
27W8072
A +Ct 1.5A Std 16Kv Semtech 27W8072
A +CT 1.5A STD 16KV

A +CT 1.5A STD 16KV

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1KW16C-2P
Rectifiers S1KW16C-2P
Rectifiers A +CT 1.5A STD 16KV

Rectifiers A +CT 1.5A STD 16KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Diodes Rectifiers
Product Number 1282917-S1KW16C-2P 27W8072 S1KW16C-2P
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays A +Ct 1.5A Std 16Kv Semtech Rectifiers
Diode Type Standard
VF 16 volts
VR 16000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details