Semtech Corp. RF Misc ICs and Modules - RF66IMLTRT RF66IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 891643-RF66IMLTRT Features: RF IC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 891643-RF66IMLTRT Features: RF IC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - RF66IMLTRT - 891643-RF66IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - RF66IMLTRT
891643-RF66IMLTRT
RF Misc ICs and Modules - RF66IMLTRT 891643-RF66IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 891643-RF66IMLTRT Features: RF IC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Semtech Corporation
Win Source Part Number: 891643-RF66IMLTRT
Features: RF IC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 891643-RF66IMLTRT
Product Name RF Misc ICs and Modules - RF66IMLTRT
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details